EN
  • EN
  • DE

AD9578BCPZ-REEL7

Part No AD9578BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GEN 20MHZ 48LFCSP / IC 919MHz 1 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
PLL Yes with Bypass
Input LVCMOS, LVDS, LVPECL, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 919MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.63V
Temperature Range - Operating -25°C ~ 85°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number AD9578
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9578BCPZ-REEL7CT,AD9578BCPZ-REEL7TR,AD9578BCPZ-REEL7DKR
Standard Package 750
Win Source Part Number 1321395-AD9578BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9578BCPZ-REEL7 CAD Model

Description

Product Overview: AD9578BCPZ-REEL7

The AD9578BCPZ-REEL7 is a high-performance clock generator produced by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This device is designed to meet the stringent requirements of complex and demanding applications such as telecommunications, data communications, and advanced consumer electronics.

Key Features

  • High Precision: The AD9578BCPZ-REEL7 provides precise clock signals that are crucial for the synchronization and timing of high-speed digital systems.
  • Low Jitter: With its low-jitter performance, this clock generator ensures reliable operation of high-speed data converters and other sensitive components that require stable clock inputs.
  • Multiple Outputs: It offers multiple output frequencies, enabling it to drive various system components with different clocking requirements from a single device.
  • Programmable: The device is highly programmable, allowing users to customize the output frequencies and phase relationships to match specific application needs.
  • Power Efficiency: Designed for power-sensitive applications, the AD9578BCPZ-REEL7 operates with high power efficiency, reducing the overall power consumption of the systems it is integrated into.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it minimizes the PCB space required, making it ideal for space-constrained applications.

Applications

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Wireless infrastructure
  • Test and measurement equipment
  • Advanced consumer electronics

The AD9578BCPZ-REEL7 is available in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production. Analog Devices Inc. has designed this clock generator with a focus on performance, reliability, and ease of integration, making it a preferred choice for engineers and designers looking for a robust timing solution.

With its combination of features, the AD9578BCPZ-REEL7 is an excellent choice for system designers who require a high-performance clock generation solution that is both flexible and power-efficient.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6763 $53.4104
19+ $5.4780 $104.0820
29+ $5.3069 $153.9001
39+ $5.1357 $200.2923
51+ $4.9645 $253.1895
68+ $4.4509 $302.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess