EN
  • EN
  • DE

NJG1695ME7-TE1

Part No NJG1695ME7-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982098-NJG1695ME7-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJG1695ME7-TE1 CAD Model

Description

The NJG1695ME7-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by New Japan Radio (NJR). This switch is designed for use in a variety of RF and microwave applications, offering excellent performance and reliability.

Applications:

  • Wireless LAN (WLAN): Used in Wi-Fi routers and access points to switch between different antenna paths or RF chains.
  • Bluetooth Devices: Integrated into Bluetooth modules for antenna switching and signal routing.
  • Cellular Handsets: Employed in mobile phones for band switching and antenna selection.
  • Software Defined Radio (SDR): Utilized in SDR systems for flexible signal routing and frequency selection.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test equipment for signal switching.

Features:

  • SPDT Configuration: Provides a single-pole, double-throw switch configuration.
  • GaAs Technology: Utilizes GaAs (Gallium Arsenide) technology for high performance and low insertion loss.
  • Low Insertion Loss: Features low insertion loss to minimize signal attenuation.
  • High Isolation: Provides high isolation between ports to prevent signal leakage.
  • Fast Switching Speed: Offers fast switching speed for quick signal routing.
  • Compact Package: Available in a small package for easy integration into compact devices.

Benefits:

  • Improved Performance: Low insertion loss and high isolation improve the overall performance of RF systems.
  • Reduced Signal Attenuation: Minimizes signal loss, resulting in better signal strength and range.
  • Fast Switching: Enables quick signal routing and frequency selection.
  • Compact Design: Allows for a smaller and more compact system design.
  • High Reliability: Provides high reliability and long-term performance.

Additional Details:

The NJG1695ME7-TE1 SPDT switch typically operates with a supply voltage of 3V to 5V. It is designed to meet the stringent requirements of RF and microwave applications, providing high performance and reliability. The switch is controlled through standard control signals, allowing for easy integration with RF transceivers and control circuits. The compact package of the NJG1695ME7-TE1 makes it suitable for use in space-constrained applications. It is designed to operate over a wide temperature range, making it suitable for use in various environments. New Japan Radio provides comprehensive documentation and support for the NJG1695ME7-TE1, making it easy for developers to integrate the switch into their designs. Proper impedance matching and biasing are crucial for achieving optimal performance. It is essential to consult the product datasheet and application notes for detailed guidance on integration, matching, biasing, and usage. New Japan Radio also offers support and resources to assist customers in integrating the NJG1695ME7-TE1 into their applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5285 $61.1400
95+ $1.2541 $119.1395
145+ $1.2150 $176.1750
200+ $1.1758 $235.1600
255+ $1.1365 $289.8075
345+ $1.0189 $351.5205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess