EN
  • EN
  • DE

NJL5151

Part No NJL5151
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959893-NJL5151
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJL5151 CAD Model

Description

The NJL5151 is a silicon PIN photodiode manufactured by New Japan Radio (NJR). This device is designed for high-speed and high-sensitivity light detection in various optical sensing applications. Its key features include a wide spectral response, low dark current, and fast response time, making it suitable for applications requiring precise and reliable light detection.

Applications

  • Optical Encoders: Used for position and speed sensing in industrial automation and robotics.
  • Light Curtains: Employed in safety systems to detect obstructions and prevent accidents.
  • Optical Communication: Integrated into optical receivers for data transmission in fiber optic networks.
  • Bar Code Scanners: Utilized in bar code readers for retail and inventory management.
  • Medical Diagnostic Equipment: Used in medical devices for light-based measurements and analysis.

Features

  • Wide Spectral Response: Detects light across a broad range of wavelengths.
  • Low Dark Current: Minimizes noise and improves signal-to-noise ratio.
  • Fast Response Time: Enables high-speed light detection.
  • Silicon Technology: Offers high reliability and performance.
  • Compact Package: Enables easy integration into various sensor designs.

Benefits

  • Precise Light Detection: Allows for accurate measurement of light intensity.
  • Reliable Performance: Maintains stable operation over a wide range of operating conditions.
  • High-Speed Operation: Enables rapid detection of light signals.
  • Versatile Application: Adapts to various optical sensing needs.
  • Compact Design: Reduces the overall size and weight of sensor systems.

Additional Details

The NJL5151 has a peak sensitivity wavelength typically around 850 nm. It has a low dark current, typically in the nanoampere range. The photodiode is designed for a reverse voltage, typically around 5V. The operating temperature range spans from -25°C to +85°C. It is packaged in a small surface mount or through-hole package, enabling easy integration into circuit boards. It is commonly used in applications requiring high-sensitivity and high-speed light detection. The photodiode has a wide viewing angle that provides good light collection. The junction capacitance is low for fast response.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess