EN
  • EN
  • DE
  • IT

NJM2114

Part No NJM2114
Manufacturer New Japan Radio
Description HIGH PERFORMANCE LOW-NOISE DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231241-NJM2114
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2114 CAD Model

Description

The NJM2114 is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). This op-amp is designed for a wide range of audio and general-purpose applications, offering low noise, low distortion, and high performance.

Applications

  • Audio amplifiers
  • Active filters
  • Preamplifiers
  • Headphone amplifiers
  • Line drivers
  • Instrumentation amplifiers

Features

  • Dual operational amplifier
  • Low noise
  • Low distortion
  • High slew rate
  • Wide bandwidth
  • High open-loop gain
  • Low input bias current
  • Wide operating voltage range
  • Short-circuit protection

Benefits

  • High-quality audio: Delivers clean and accurate audio reproduction.
  • Versatile: Suitable for a wide range of audio and general-purpose applications.
  • Low noise and distortion: Ensures minimal interference and signal degradation.
  • Stable performance: Provides reliable operation over a wide range of operating conditions.
  • Easy to use: Simple to integrate into existing circuits.

Additional Details

The NJM2114 is known for its excellent audio performance, making it a popular choice for audio amplifier and preamplifier circuits. Its low noise and distortion characteristics ensure that the audio signal remains clean and free from unwanted artifacts. The op-amp's high slew rate and wide bandwidth allow it to accurately amplify high-frequency signals. It is typically available in DIP and SOP packages, making it easy to prototype and integrate into various circuit designs. The NJM2114 offers a cost-effective and high-performance solution for various operational amplifier needs. The specific operating voltage range and temperature ratings can be found in the manufacturer's datasheet. Proper decoupling capacitors are recommended for stable operation.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess