EN
  • EN
  • DE

NJM2143R-1Y

Part No NJM2143R-1Y
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832535-NJM2143R-1Y
Ultra Librarian 3D Model Ultra Librarian NJM2143R-1Y CAD Model

Description

The NJM2143R-1Y is a dual operational amplifier manufactured by New Japan Radio (NJR). It is designed for a wide range of audio and general-purpose applications where low noise and high performance are critical. This amplifier offers excellent input characteristics and stable operation, making it suitable for precision signal amplification and conditioning.

Applications

  • Audio Amplifiers
  • Active Filters
  • Line Drivers
  • Equalizers
  • Headphone Amplifiers
  • Instrumentation Amplifiers

Features

  • Low Noise: The NJM2143R-1Y features very low input noise voltage and current, making it ideal for sensitive audio applications.
  • Low Distortion: It exhibits low total harmonic distortion (THD), ensuring high-fidelity signal amplification with minimal added distortion.
  • High Gain: The amplifier provides a high open-loop voltage gain, which is essential for precise signal conditioning and amplification.
  • Wide Bandwidth: It offers a wide bandwidth, allowing for accurate amplification of signals across a broad frequency range.
  • High Slew Rate: The high slew rate ensures faithful reproduction of fast transient signals, minimizing distortion in dynamic applications.
  • Dual Amplifier: Contains two independent operational amplifiers in a single package, saving board space and reducing component count.
  • Stable Operation: Designed for stable operation even with capacitive loads.

Benefits

  • Improved Audio Quality: Low noise and distortion contribute to a cleaner, more accurate audio reproduction experience.
  • Enhanced Signal Integrity: High gain and wide bandwidth ensure that signals are amplified accurately, preserving signal integrity.
  • Versatile Application: Suitable for a wide range of applications due to its excellent electrical characteristics and dual amplifier configuration.
  • Simplified Design: The dual amplifier in a single package reduces component count and simplifies circuit design.
  • Reliable Performance: The amplifier's stable operation ensures consistent and reliable performance in various applications.

Additional Details

The NJM2143R-1Y is typically available in a surface-mount package. It operates on a wide voltage range. The '1Y' suffix denotes a specific packaging and testing configuration. It's crucial to consult the official datasheet for detailed electrical specifications, application notes, and recommended operating conditions. The dual op-amp configuration allows for implementing stereo audio channels or performing more complex signal processing within a compact footprint. Proper power supply decoupling and careful component selection are essential for achieving optimal performance and minimizing noise in practical applications.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess