EN
  • EN
  • DE

HSC-AT11K-A25-SCASCH(30)

Part No HSC-AT11K-A25-SCASCH(30)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993370-HSC-AT11K-A25-SCASCH(30)
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HSC-AT11K-A25-SCASCH(30) CAD Model

Description

The HSC-AT11K-A25-SCASCH(30) is a connector manufactured by Hirose Electric Co. Ltd. It belongs to the HSC series, which is designed for high-speed data transmission and reliable connection in various electronic devices. The specific (30) likely refers to a packaging or quantity indicator, however, given the available information, we will focus on the connector itself.

Applications:

  • High-speed data transmission systems
  • Industrial equipment
  • Medical devices
  • Telecommunications equipment
  • Automotive electronics

Features:

  • High-speed data transmission capability
  • Secure locking mechanism for reliable connection
  • Compact design for space-saving applications
  • Shielded construction to minimize EMI/RFI interference
  • Durable construction for long-term reliability
  • Halogen-free material
  • RoHS compliant

Benefits:

  • Ensures reliable data transmission at high speeds
  • Prevents accidental disconnections, ensuring system stability
  • Allows for integration into compact electronic devices
  • Reduces electromagnetic interference, improving signal integrity
  • Provides long-lasting performance in demanding environments
  • Environmentally friendly due to halogen-free materials
  • Complies with environmental regulations

Additional Details:

The Hirose HSC-AT11K-A25-SCASCH(30) connector is engineered to meet the stringent requirements of modern electronic applications where high-speed data transfer and secure connections are critical. The shielded design minimizes electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity and preventing data corruption. The secure locking mechanism provides a robust connection, preventing accidental disconnections caused by vibration or mechanical stress. The compact size of the connector makes it suitable for applications where space is limited. The materials used in the connector construction are carefully selected to ensure durability and long-term reliability, even in harsh operating conditions. The part is also RoHS compliant, meaning that it meets the European Union's Restriction of Hazardous Substances directive, which restricts the use of certain hazardous materials in electrical and electronic equipment. Designers should consult the Hirose datasheet for the most accurate and complete specifications, including electrical characteristics, mechanical dimensions, and mating compatibility information. Correct mating procedures and torque specifications should be followed to ensure optimal performance and prevent damage to the connector or the connected equipment.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess