EN
  • EN
  • DE

NJM2267

Part No NJM2267
Manufacturer New Japan Radio
Description DUAL VIDEO 6dB AMPLIFIER WITH 75OHM DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231275-NJM2267
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2267 CAD Model

Description

The NJM2267 is a single channel video amplifier with clamp function manufactured by New Japan Radio (NJR). It is designed to amplify video signals while maintaining a stable black level using its built-in clamp circuit. This makes it suitable for applications where accurate and consistent video signal reproduction is critical.

Applications:

  • Video signal amplification
  • Video monitors
  • Video cameras
  • DVD players
  • Set-top boxes

Features:

  • Single channel video amplifier
  • Built-in clamp circuit for black level stabilization
  • High slew rate
  • Wide bandwidth
  • Low differential gain and phase
  • Low power consumption

Benefits:

  • Stable black level in video signals, ensuring consistent image quality
  • Improved video signal quality due to high slew rate and wide bandwidth
  • Minimal distortion of video signals, resulting in accurate color reproduction
  • Energy efficient operation
  • Simplified circuit design due to integrated clamp function

Additional Details:

The NJM2267 operates with a single supply voltage. The datasheet specifies the operating voltage range, typically around 5V. The clamping function ensures that the black level of the video signal remains constant, regardless of variations in the input signal or operating conditions. This is crucial for maintaining consistent image brightness and contrast. The amplifier's high slew rate and wide bandwidth allow it to accurately reproduce high-frequency video signals, resulting in a sharp and detailed image. Its low differential gain and phase characteristics minimize color distortion, ensuring accurate color reproduction. The NJM2267 is typically available in a small outline package (SOP), making it suitable for space-constrained applications. Designers should consult the datasheet for specific electrical characteristics, such as gain, bandwidth, and distortion figures, to ensure optimal performance in their application.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4216 $59.0240
335+ $0.3465 $116.0775
520+ $0.3350 $174.2000
715+ $0.3246 $232.0890
920+ $0.3142 $289.0640
1,230+ $0.2818 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess