EN
  • EN
  • DE

NJM2279

Part No NJM2279
Manufacturer New Japan Radio
Description 3-INPUT 2-OUTPUT VIDEO SWITCH FOR AV-SET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231279-NJM2279
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2279 CAD Model

Description

The NJM2279 is a video signal amplifier manufactured by New Japan Radio (NJR). It is designed for use in various video processing and distribution applications requiring high-quality signal amplification.

Applications:

  • Video distribution amplifiers
  • Video signal processing equipment
  • Security camera systems
  • DVD players and recorders
  • Video monitors

Features:

  • Wide bandwidth
  • High slew rate
  • Low distortion
  • High input impedance
  • Low output impedance

Benefits:

  • Clear and sharp video reproduction
  • Minimal signal degradation
  • Compatibility with various video formats
  • Stable and reliable operation
  • Efficient signal transmission

Additional Details:

The NJM2279 boasts a wide bandwidth, allowing it to amplify high-frequency video signals without significant attenuation. Its high slew rate ensures rapid response to signal changes, minimizing distortion. The amplifier's low distortion characteristics guarantee accurate signal reproduction. High input impedance minimizes signal loading, while the low output impedance ensures efficient signal transmission. It is typically available in a surface-mount package. The NJM2279 is designed to provide stable and reliable performance in demanding video applications.

The device's performance characteristics make it suitable for various video signal processing tasks. Its amplifier design helps ensure that video signals are transmitted with minimal loss or distortion. The NJM2279 is often used in devices where clear and accurate video reproduction is essential. The amplifier's performance is critical for maintaining video quality. It is designed to operate over a wide range of supply voltages. It supports composite, S-Video, and component video signals. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess