The NJM2352 is a low-dropout (LDO) voltage regulator manufactured by New Japan Radio (NJR). This regulator is designed to provide a stable and regulated voltage output with a very small voltage difference between the input and output, making it suitable for battery-powered devices and other applications where efficiency is critical. Its features include low quiescent current, overcurrent protection, and thermal shutdown.
Applications
- Battery-powered devices
- Portable equipment
- Microcontroller power supplies
- Post-regulation for switching power supplies
- Noise-sensitive applications
Features
- Low Dropout Voltage: Enables operation with minimal input-output voltage difference.
- Low Quiescent Current: Minimizes power consumption in standby mode.
- Overcurrent Protection: Protects the regulator and load from excessive current.
- Thermal Shutdown: Prevents overheating and ensures reliable operation.
- Stable with Ceramic Capacitors: Allows for use of small, low-ESR ceramic capacitors.
Benefits
- Extended Battery Life: Low quiescent current reduces power consumption.
- Efficient Regulation: Low dropout voltage minimizes power losses.
- Reliable Operation: Overcurrent protection and thermal shutdown enhance reliability.
- Compact Solution: Small package size and stability with ceramic capacitors enable compact designs.
The NJM2352's key electrical characteristics include a very low dropout voltage, typically less than 0.5V at rated current, and a low quiescent current, typically in the microampere range. These characteristics make it suitable for applications where efficiency and battery life are critical. Its overcurrent protection and thermal shutdown features provide added protection against potential damage, ensuring reliable operation. The device's stability with ceramic capacitors allows for the use of small, low-ESR capacitors, reducing the overall solution size and cost. Its robust design and comprehensive features make it a reliable choice for various power management applications.