EN
  • EN
  • DE

NJM2382V-TE1

Part No NJM2382V-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Description Regulators - Switching Cntrl IC for Flyback
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Output Voltage 2.55 V
Win Source Part Number 1082186-NJM2382V-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2382V-TE1 CAD Model

Description

The NJM2382V-TE1 is a low dropout regulator (LDO) manufactured by New Japan Radio (NJR). This regulator is designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output, minimizing power loss and maximizing efficiency. It is commonly used in battery-powered devices and other applications where voltage regulation is critical.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, and portable media players for efficient voltage regulation and extended battery life.
  • Microcontroller Power Supplies: Provides a stable and reliable power source for microcontrollers in embedded systems.
  • Wireless Communication Equipment: Powers RF transceivers and other critical components in wireless devices.
  • Sensor Power Supplies: Offers a clean and stable voltage source for sensors in various industrial and consumer applications.
  • Post-Regulation for Switching Regulators: Reduces ripple and noise from switching regulator outputs for sensitive electronic components.

Features

  • Low Dropout Voltage: Ensures stable regulation even with a minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby or lightly loaded conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Enable/Disable Control: Allows for remote control of the regulator's output, enabling power saving in idle states.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Output Voltage: Provides a clean and stable voltage for sensitive electronic components, improving performance and reliability.
  • Improved System Reliability: Protection features ensure safe and reliable operation under various conditions.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Power Saving: Enable/Disable control allows for efficient power management in various applications.

Additional Details

The NJM2382V-TE1 is designed for applications where power efficiency and low voltage operation are paramount. Its low quiescent current minimizes power consumption during idle states, contributing significantly to longer battery life. The integrated overcurrent and thermal shutdown protection features enhance system robustness and reliability. This LDO regulator is available in a small surface-mount package, facilitating easy integration into modern electronic designs. For detailed specifications, including input voltage range, output current capabilities, dropout voltage characteristics, and protection thresholds, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Intel
Need more? Email Us
Omron
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess