EN
  • EN
  • DE

NJM2562

Part No NJM2562
Manufacturer New Japan Radio
Description LOW VOLTAGE VIDEO AMPLIFIER WITH LPF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231310-NJM2562
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2562 CAD Model

Description

The NJM2562 is a video amplifier with a built-in low pass filter manufactured by New Japan Radio (NJR). It is designed for video signal processing applications, providing amplification and filtering to improve video quality. This IC is commonly used in devices such as DVD players, TVs, and other video equipment.

Applications:

  • DVD Players: Used for amplifying and filtering video signals to ensure high-quality video output.
  • TVs: Employed in television sets to enhance video signals for improved picture quality.
  • Video Recorders: Integrated into video recorders for processing and amplifying video signals.
  • Security Cameras: Utilized in security camera systems to improve the clarity and quality of video images.
  • Video Game Consoles: Used for processing video signals in game consoles.

Features:

  • Built-in Low Pass Filter: Filters out unwanted high-frequency noise and artifacts.
  • High Bandwidth: Provides sufficient bandwidth for high-resolution video signals.
  • Low Distortion: Minimizes distortion of the video signal, ensuring accurate reproduction.
  • Adjustable Gain: Allows for adjustment of the video signal amplitude.
  • Low Power Consumption: Consumes minimal power, making it suitable for portable devices.

Benefits:

  • Improved Video Quality: Amplification and filtering enhance video signals, resulting in sharper and clearer images.
  • Reduced Noise: Low pass filter reduces noise and artifacts, improving video clarity.
  • Simplified System Design: Integrated filter simplifies circuit design.
  • Enhanced Picture Clarity: Minimizes distortion and noise for enhanced picture quality.
  • Versatile Applications: Suitable for a wide range of video signal processing applications.

Additional Details:

The NJM2562 typically operates from a single power supply and is available in a compact package. Detailed electrical characteristics, application circuits, and performance graphs are available in the datasheet from New Japan Radio. The filter characteristics are optimized for standard video formats. It is typically used with external passive components to fine-tune the filtering characteristics.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess