EN
  • EN
  • DE

NJM2740V

Part No NJM2740V
Manufacturer New Japan Radio
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231335-NJM2740V
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2740V CAD Model

Description

The NJM2740V is a dual operational amplifier (op-amp) from New Japan Radio (NJR). It is designed for a wide range of audio and general-purpose applications requiring low noise, low distortion, and stable performance. This op-amp is known for its excellent audio characteristics and is suitable for use in preamplifiers, active filters, and signal processing circuits.

Applications:

  • Audio Preamplifiers
  • Active Filters
  • Headphone Amplifiers
  • Signal Processing Circuits
  • Instrumentation Amplifiers

Features:

  • Low Noise: Excellent signal-to-noise ratio for high-fidelity audio applications.
  • Low Distortion: Minimizes harmonic distortion for clean signal reproduction.
  • Wide Bandwidth: Suitable for a wide range of audio frequencies.
  • High Slew Rate: Fast response to input signals.
  • Dual Op-Amp: Two op-amps in a single package.

Benefits:

  • Improved Audio Quality: Low noise and distortion enhance audio clarity.
  • Versatile Application: Suitable for a wide range of audio and general-purpose circuits.
  • Simplified Circuit Design: Dual op-amp reduces component count and board space.
  • Stable Performance: Designed for stable operation over a wide range of operating conditions.
  • Cost-Effective: Provides excellent performance at a competitive price.

Technical Specifications:

  • Supply Voltage Range: Typically ±2.5V to ±15V
  • Input Offset Voltage: Typically less than 1 mV
  • Input Bias Current: Typically less than 50 nA
  • Gain Bandwidth Product: Typically around 5 MHz to 10 MHz
  • Slew Rate: Typically around 2 V/µs to 5 V/µs
  • Total Harmonic Distortion (THD): Typically less than 0.01%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: DIP, SOIC, or other small-footprint packages

The NJM2740V is commonly used in audio equipment, instrumentation, and signal processing circuits where low noise and distortion are critical. Its dual op-amp configuration allows for implementing complex circuits with a minimal number of components. The wide bandwidth and high slew rate make it suitable for amplifying signals with fast transients. The low input offset voltage and bias current ensure accurate signal amplification.

New Japan Radio (NJR) is a reputable manufacturer of high-performance analog and mixed-signal ICs, and the NJM2740V is a popular choice for designers looking for a reliable and cost-effective operational amplifier. The device is supported by NJR's documentation and application notes, which provide detailed information on how to use the device in various applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess