EN
  • EN
  • DE

NJM2742V-TE1

Part No NJM2742V-TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832553-NJM2742V-TE1
Ultra Librarian 3D Model Ultra Librarian NJM2742V-TE1 CAD Model

Description

The NJM2742V-TE1 is a dual operational amplifier manufactured by New Japan Radio (NJR). This amplifier is characterized by its low noise, low distortion, and high slew rate, making it suitable for a wide range of audio and instrumentation applications. It operates on a single supply voltage, which simplifies circuit design and reduces component count.

Applications

  • Audio preamplifiers
  • Active filters
  • Line drivers
  • Headphone amplifiers
  • Instrumentation amplifiers
  • Voltage followers
  • Signal conditioning circuits

Features

  • Low Noise: Ensures minimal unwanted signal interference, resulting in cleaner audio or more accurate measurements.
  • Low Distortion: Maintains signal integrity by minimizing harmonic distortion.
  • High Slew Rate: Provides excellent transient response, accurately reproducing fast-changing signals.
  • Single Supply Operation: Operates efficiently with a single voltage source.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • Small Package: Compact package for space-saving designs.

Benefits

  • Improved Audio Quality: Low noise and distortion contribute to high-fidelity audio reproduction.
  • Accurate Signal Processing: High slew rate ensures precise handling of dynamic signals.
  • Simplified Circuit Design: Single supply operation reduces complexity and cost.
  • Versatile Application: Suitable for a variety of audio and instrumentation tasks.
  • Compact Design: Space-saving package allows for use in small devices.

The NJM2742V-TE1 is designed for applications requiring high performance and low power consumption. Its key electrical specifications include a low input noise voltage, a high gain-bandwidth product, and a low total harmonic distortion plus noise (THD+N). The device is typically used with a supply voltage range of 3V to 16V. It is available in a VSP8 package. It offers a good balance of performance and cost-effectiveness. This makes it a popular choice for both professional and consumer audio equipment. Its stability and reliability make it suitable for demanding industrial applications as well.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0447 $62.6820
135+ $0.8572 $115.7220
210+ $0.8304 $174.3840
290+ $0.8036 $233.0440
375+ $0.7769 $291.3375
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess