EN
  • EN
  • DE

SI8220DD-D-ISR

Part No SI8220DD-D-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DVR 16SOIC / 2.5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 30kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max) 60ns, 40ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Current - Output High, Low 1.5A, 2.5A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 2.5V (Max)
Current - DC Forward (If) (Max) 30 mA
Voltage - Output Supply 14.8V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8220
Standard Package 1,250
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243701-SI8220DD-D-ISR
Ultra Librarian 3D Model Ultra Librarian SI8220DD-D-ISR CAD Model

Description

The Skyworks Solutions Inc. isolator is a capacitive coupling technology device with a 5000Vrms voltage isolation.

  • Current Output High, Low: 1.5A, 2.5A
  • Current Peak Output: 2.5A
  • Rise/Fall Time (Typ): 20ns, 20ns (Max)
  • Number of Channels: 1
  • Series: Automotive, AEC-Q100
  • Status: Active
  • Packaging: Tape & Reel (TR)
  • Supplier Device Package: 16-SOIC
  • Temperature Range: -40°C ~ 125°C
  • Propagation Delay tpLH / tpHL (Max): 60ns, 40ns
  • Common Mode Transient Immunity (Min): 30kV/μs (Typ)

You May Also Be Interested in

IXYS
OPTOISO 3.75KV 2CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Lowest to $2.0590
Broadcom Limited
OPTOISO 7.5KV 1CH GATE DVR 8SO
Lowest to $11.1496
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 8SO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $4.9090

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess