EN
  • EN
  • DE

NJM2752

Part No NJM2752
Manufacturer New Japan Radio
Description 2-Input / 1-Output Stereo Audio Selector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231339-NJM2752
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2752 CAD Model

Description

The NJM2752 is a dual operational amplifier from New Japan Radio (NJR). It's designed for a wide range of audio and general-purpose applications, offering low noise, low distortion, and high output drive capability.

Applications

  • Audio preamplifiers
  • Headphone amplifiers
  • Line drivers
  • Active filters
  • Instrumentation amplifiers
  • General-purpose amplification

Features

  • Low noise: 5.5nV/√Hz
  • Low distortion: 0.001% THD+N
  • High slew rate: 4V/µs
  • Wide bandwidth: 10MHz
  • Operating voltage: ±2.25V to ±18V
  • Output short-circuit protection
  • Available in DIP and SMD packages (e.g., DIP8, SOP8)

Benefits

  • High-fidelity audio reproduction due to low noise and distortion
  • Excellent transient response due to high slew rate
  • Versatile for various applications with wide operating voltage range
  • Protection against output short circuits
  • Easy integration into existing circuits

Additional Details

The NJM2752 is designed to provide a clean and accurate amplification of audio signals. Its low noise and distortion characteristics make it suitable for use in high-quality audio equipment. The high slew rate ensures that the amplifier can accurately reproduce fast-changing signals without introducing distortion. The wide operating voltage range allows it to be used in a variety of applications with different power supply requirements. The output short-circuit protection prevents damage to the amplifier in the event of an output short circuit. The NJM2752 is available in both through-hole (DIP) and surface-mount (SMD) packages for ease of assembly. It's a cost-effective and versatile operational amplifier suitable for a wide range of audio and general-purpose applications. The device's performance characteristics make it a good choice for applications where signal integrity is important.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess