EN
  • EN
  • DE

NJM2868F03

Part No NJM2868F03
Manufacturer New Japan Radio
Catalog Misc Products
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832568-NJM2868F03
Ultra Librarian 3D Model Ultra Librarian NJM2868F03 CAD Model

Description

The NJM2868F03 is a low dropout (LDO) regulator manufactured by New Japan Radio. It's designed to provide a stable and regulated 3V output voltage, even when the input voltage is only slightly higher than the output voltage. This makes it particularly suitable for battery-powered devices where maximizing battery life is crucial.

Applications

  • Smartphones: Powers core components requiring a stable 3V supply.
  • Tablets: Regulates voltage for processors, memory, and display drivers.
  • Wireless Communication Devices: Ensures consistent power for RF modules and other sensitive circuits.
  • Portable Media Players: Provides a stable voltage source for audio and video processing.
  • IoT Devices: Powers microcontrollers, sensors, and communication interfaces in various IoT applications.

Features

  • Low Dropout Voltage: Operates with a very small voltage difference between input and output, enhancing efficiency.
  • Fixed 3V Output: Provides a precise and stable 3V output voltage.
  • Overcurrent Protection: Limits output current to prevent damage from short circuits or excessive loads.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe threshold.
  • Small Package: Available in a compact surface-mount package for space-saving designs.

Benefits

  • Extended Battery Life: The low dropout voltage minimizes power loss, resulting in longer run times for battery-operated devices.
  • Stable and Reliable Power: Ensures consistent performance of powered devices by providing a stable 3V output.
  • Protection Against Faults: Overcurrent and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Compact Design: Allows for integration into small and portable devices with limited space.

Additional Details

The NJM2868F03 is designed for applications requiring a stable 3V supply with low power consumption. It features a low quiescent current, further contributing to its energy efficiency. The overcurrent protection is typically set at a certain limit to prevent damage to the regulator and the load. The thermal shutdown feature activates when the junction temperature exceeds a certain threshold, typically around 150°C. It is commonly used in various portable electronic devices where efficiency and reliability are paramount.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess