EN
  • EN
  • DE

NJM2870F02-TE1

Part No NJM2870F02-TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832569-NJM2870F02-TE1
Ultra Librarian 3D Model Ultra Librarian NJM2870F02-TE1 CAD Model

Description

The NJM2870F02-TE1 is a low-dropout (LDO) regulator from New Japan Radio (NJR), designed to provide a stable 2.0V output voltage with high precision. This regulator is particularly useful in battery-powered devices and other applications where a consistent voltage supply is critical for optimal performance. The 'TE1' suffix indicates a specific packaging and taping option for automated assembly.

Applications

  • Microcontroller Power Supplies: Provides a stable 2.0V supply for low-voltage microcontrollers.
  • Memory Devices: Regulates voltage for SRAM, EEPROM, and other memory components.
  • Portable Electronics: Powers various components in portable devices like MP3 players and handheld gaming consoles.
  • Low-Power Sensors: Supplies consistent voltage to sensitive sensor circuitry.
  • RF Modules: Regulates voltage for stable operation of radio frequency communication modules.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference, improving efficiency.
  • Fixed 2.0V Output: Provides a precise and stable 2.0V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Low dropout operation increases the operating time of battery-powered devices.
  • Stable and Reliable Performance: Ensures consistent and accurate voltage supply for critical components.
  • Protection from Fault Conditions: Overcurrent and thermal shutdown features prevent damage to the regulator and the connected circuits.
  • Compact Design: Allows for integration into small and portable devices.

Additional Details

The NJM2870F02-TE1 operates with a low quiescent current, further enhancing its efficiency. It is designed to handle a specific input voltage range, typically slightly above the 2.0V output. The overcurrent protection is typically set to a limit that prevents damage without being overly sensitive. The thermal shutdown temperature is usually around 150°C. This regulator is often used in applications where a precise and stable 2.0V supply is required in a compact form factor.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3844 $59.5820
370+ $0.3155 $116.7350
570+ $0.3056 $174.1920
785+ $0.2957 $232.1245
1,015+ $0.2859 $290.1885
1,355+ $0.2563 $347.2865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess