EN
  • EN
  • DE

NJM2870F47-TE1

Part No NJM2870F47-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 200 mV
Input Bias Current 200 µA
Max Input Voltage 14 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 350 mW
Min Operating Temperature -40 °C
Number of Outputs 1
Output Current 200 mA
Output Type Fixed
Output Voltage 4.7 V
RoHS Compliant
Win Source Part Number 1082223-NJM2870F47-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2870F47-TE1 CAD Model

Description

The NJM2870F47-TE1 is a low dropout regulator (LDO) produced by New Japan Radio (NJR). This LDO is designed to provide a stable and regulated output voltage with a minimal voltage difference between the input and output. Its features make it well-suited for various applications, particularly those involving battery-powered and portable devices.

Applications

  • Battery-Powered Equipment: Efficient voltage regulation optimizes performance and prolongs battery life.
  • Portable Devices: Commonly found in devices like smartphones, tablets, and portable media players.
  • Wearable Technology: Used in devices such as smartwatches and fitness trackers.
  • Power Management Systems: Integrated into power management circuits to provide stable voltage.
  • Consumer Electronics: Utilized in a range of consumer electronics like cameras and audio equipment.

Features

  • Low Dropout Voltage: Enables efficient operation with minimal input-output voltage difference.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the regulator when overheating is detected to prevent damage.
  • Compact Package: Available in small packages ideal for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when idle, extending battery life.
  • Fixed Output Voltage: Provides a pre-set output voltage for simplified system design.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery runtime.
  • Reliable Performance: Accurate and stable output voltage ensures reliable operation of downstream components.
  • Enhanced Protection: Built-in protection features prevent damage and improve system reliability.
  • Simplified Design: Compact size and fixed output voltage simplify circuit design and reduce board space.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive cost.

Additional Details

The NJM2870F47-TE1 typically accepts an input voltage range of 2.5V to 6.0V. It provides a fixed output voltage, likely around 4.7V, which should be confirmed in the datasheet. It features a low dropout voltage, typically less than 0.2V at the rated output current. Additionally, it includes short-circuit protection and over-temperature protection. The operating temperature range is typically from -40°C to +85°C. The component is often available in a SOT-23 or similar small surface-mount package. As a precaution, always refer to the official datasheet to confirm precise details.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess