EN
  • EN
  • DE

NJM2902CV-TE1

Part No NJM2902CV-TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832585-NJM2902CV-TE1
Ultra Librarian 3D Model Ultra Librarian NJM2902CV-TE1 CAD Model

Description

The NJM2902CV-TE1 is a quad operational amplifier manufactured by New Japan Radio (NJR). This amplifier is designed for general-purpose use and offers reliable performance in a variety of applications. It is known for its low input bias current and high open-loop gain, making it suitable for precision amplification and signal conditioning.

Applications:

  • General-purpose amplification: Amplifying signals in audio equipment, industrial control systems, and instrumentation.
  • Active filters: Designing active filters for signal conditioning and noise reduction in electronic circuits.
  • Voltage comparators: Implementing comparator circuits for threshold detection and voltage level comparison.
  • Oscillators: Building oscillator circuits for signal generation in various electronic devices.
  • Instrumentation amplifiers: Utilizing the quad op-amp configuration to create instrumentation amplifiers for precise measurement applications.

Features:

  • Quad operational amplifier: Contains four independent operational amplifiers within a single package.
  • Low input bias current: Minimizes input current requirements, enhancing accuracy in high-impedance circuits.
  • High open-loop gain: Provides high amplification for accurate signal reproduction.
  • Wide supply voltage range: Operates effectively across a broad range of supply voltages.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits.
  • Internal frequency compensation: Simplifies circuit design and ensures stable operation without external components.

Benefits:

  • Space-saving: The quad configuration reduces the number of components needed, saving board space.
  • Versatile: Suitable for a wide range of applications due to its flexible operating characteristics.
  • High accuracy: Low input bias current ensures accurate signal processing.
  • Stable operation: Internal frequency compensation guarantees stable performance.
  • Simplified design: Reduces design complexity due to internal compensation.

Additional Details:

The NJM2902CV-TE1 typically comes in a surface-mount package. It is designed to operate over an industrial temperature range. Key electrical characteristics include input offset voltage, common-mode rejection ratio (CMRR), and slew rate. Refer to the manufacturer's datasheet for detailed specifications and performance curves.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,800 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess