The NJM3403AV(T1) is a quad operational amplifier IC manufactured by New Japan Radio (NJR). It's designed for a wide range of applications requiring general-purpose amplification. The ‘AV’ designation, along with the ‘(T1)’ suffix (likely indicating tape and reel packaging), specifies particular performance grades and packaging options within the NJM3403 series. This IC offers a cost-effective solution for implementing multiple amplifier stages within a single integrated circuit.
Applications
- Audio Amplification
- Signal Conditioning
- Active Filters
- Voltage Comparators
- Instrumentation Amplifiers
Features
- Quad Operational Amplifier
- Low Input Bias Current
- High Open-Loop Gain
- Short Circuit Protection
- Wide Supply Voltage Range
- Internal Compensation
Benefits
- Reduces component count by integrating four amplifiers into a single package.
- Simplifies circuit design due to internal frequency compensation.
- Protects the device and surrounding circuitry from damage due to short circuits.
- Versatile and suitable for a wide range of applications due to its broad supply voltage range.
- Provides accurate amplification with low input bias current.
Additional Details
The NJM3403AV(T1) typically operates with a dual power supply (e.g., ±15V), but can often be configured for single-supply operation as well. The high open-loop gain allows for precise amplification with minimal distortion. The internal compensation ensures stable operation even with capacitive loads. This IC is commonly used in audio preamplifiers, active filters, and various signal processing circuits. Its low input bias current minimizes the loading effect on the signal source, ensuring accurate signal reproduction. The short circuit protection feature makes it a robust choice for applications where accidental shorts might occur. Detailed electrical characteristics, such as input offset voltage, input bias current, and slew rate, can be found in the official New Japan Radio datasheet.
The (T1) designation usually signifies that the component is supplied in Tape & Reel packaging, which is ideal for automated assembly processes in high-volume manufacturing.