EN
  • EN
  • DE

NJM3404A

Part No NJM3404A
Manufacturer New Japan Radio
Description SINGLE-SUPPLY DUAL OPERATIONAL AMPLIFIER 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231362-NJM3404A
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM3404A CAD Model

Description

The NJM3404A is a low-power operational amplifier manufactured by New Japan Radio (NJR). It is designed for single-supply operation and offers excellent performance characteristics such as low input bias current and low offset voltage. This makes it suitable for a variety of battery-powered and portable applications.

Applications:

  • Battery-powered devices: Used in portable electronic devices such as mobile phones, pagers, and PDAs.
  • Audio amplifiers: Employed in low-power audio amplifier circuits for headphones and speakers.
  • Sensor amplifiers: Used in sensor amplifier circuits for various sensors, such as temperature, pressure, and light sensors.
  • Active filters: Employed in active filter circuits for signal conditioning and noise reduction.
  • Voltage followers: Used as voltage followers for buffering and impedance matching.

Features:

  • Single-supply operation: Designed for single-supply operation, simplifying power supply design.
  • Low power consumption: Minimizes power consumption for extended battery life.
  • Low input bias current: Reduces errors due to input bias current.
  • Low input offset voltage: Ensures accurate signal amplification.
  • High open-loop gain: Provides high open-loop gain for precise amplification.

Benefits:

  • Extended battery life: Low power consumption extends the battery life of portable devices.
  • Accurate signal amplification: Low input offset voltage and high gain ensure accurate signal amplification.
  • Simplified power supply design: Single-supply operation simplifies power supply design.
  • Versatile application: Suitable for a wide range of low-power applications.
  • Reduced component count: Integrated design reduces the number of external components required.

Additional Details:

The NJM3404A typically operates from a supply voltage range of 3V to 16V. The input bias current is typically a few picoamperes. The input offset voltage is typically a few millivolts. The open-loop gain is typically around 100dB. The operating temperature range is typically -40°C to +85°C. It is commonly available in an 8-pin DIP or SOIC package.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess