EN
  • EN
  • DE

NJM353M(TE1)

Part No NJM353M(TE1)
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0307+
Reference case SOP
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
RoHS State Request Verification
Win Source Part Number 711536-NJM353M(TE1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM353M(TE1) CAD Model

Description

The NJM353M(TE1) is a low-power dual operational amplifier from New Japan Radio (NJR). It's designed for a wide range of general-purpose analog applications where low power consumption is critical.

Applications

  • Battery-Powered Equipment
  • Portable Audio Devices
  • Sensor Amplifiers
  • Active Filters
  • Signal Conditioning Circuits

Features

  • Dual Operational Amplifier
  • Low Supply Current
  • Wide Operating Voltage Range
  • Low Input Bias Current
  • High Open-Loop Gain
  • Small Package Size

Benefits

  • Extended Battery Life: Low supply current minimizes power consumption, extending battery life in portable devices.
  • Versatile Applications: Wide operating voltage range allows for use in various circuits and systems.
  • Accurate Signal Amplification: High open-loop gain ensures accurate amplification of weak signals.
  • Reduced Offset Errors: Low input bias current minimizes offset errors in precision applications.
  • Space Saving: Small package size is ideal for compact designs.

Additional Details

The NJM353M(TE1) consists of two independent, high-gain, internally frequency-compensated operational amplifiers. Its low input bias current reduces errors in applications requiring high input impedance. It operates over a wide voltage range and provides excellent performance characteristics suitable for many analog signal processing applications. (TE1) often signifies a specific package type and packing. Refer to the datasheet for detailed electrical characteristics, package dimensions, and application guidelines.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess