EN
  • EN
  • DE

NJM78M05DL1A

Part No NJM78M05DL1A
Manufacturer New Japan Radio
Description 3-TERMINAL POSITIVE VOLTAGE REGULATOR 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231392-NJM78M05DL1A
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM78M05DL1A CAD Model

Description

The NJM78M05DL1A is a 3-Terminal Positive Voltage Regulator manufactured by New Japan Radio. It's designed to provide a stable and regulated +5V output voltage, making it suitable for a wide range of electronic applications.

Applications:

  • Power supplies for microcontrollers and digital logic circuits: Providing a stable 5V supply for consistent operation.
  • Battery chargers: Regulating the charging voltage for various battery types.
  • Consumer electronics: Used in devices like audio amplifiers, DVD players, and set-top boxes to ensure a stable power supply.
  • Industrial control systems: Providing a regulated voltage source for sensors, actuators, and other control components.
  • Instrumentation: Powering sensitive measurement circuits requiring a stable voltage reference.

Features:

  • Output Voltage: Fixed +5V output.
  • Output Current: Up to 500mA output current capability.
  • Input Voltage Range: Wide input voltage range, typically from 7V to 25V.
  • Internal Short Circuit Current Limiting: Protects the regulator and connected circuits from damage in case of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing overheating and potential damage.
  • Low Output Noise: Provides a clean and stable output voltage with minimal noise.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input power supply.
  • Package: Available in various packages, including through-hole and surface-mount options for design flexibility.

Benefits:

  • Stable and Reliable Power: Provides a consistent and regulated +5V output, ensuring reliable operation of connected circuits.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Overload Protection: Built-in short circuit and thermal overload protection enhance the robustness and reliability of the application.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation in a wide range of applications.
  • Wide Input Voltage Range: Tolerates a wide range of input voltages, making it suitable for various power supply configurations.

Additional Details:

The NJM78M05DL1A typically requires input and output capacitors for stable operation. The recommended capacitor values are typically in the range of 0.33uF for the input and 0.1uF for the output, but these values may vary depending on the specific application and load conditions. Consult the datasheet for detailed specifications and application recommendations. The device is commonly available in a TO-252 package.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess