The NJU26203AV-TE2 is a digital signal processor (DSP) manufactured by New Japan Radio (NJR). It is a low-power, high-performance audio DSP suitable for a wide range of audio processing applications. Its compact size and efficient design make it ideal for portable audio devices and other space-constrained applications.
Applications
- Portable Audio Players
- Headphones and Headsets
- Digital Hearing Aids
- Voice Recognition Systems
- Audio Effects Processors
Features
- 16-bit Fixed-Point DSP Core
- Low Power Consumption
- Built-in Audio Codecs (ADC/DAC)
- I2C and SPI Interfaces
- On-Chip Memory (RAM and ROM)
- Multiple Digital Audio Interfaces (e.g., I2S)
Benefits
- Extended Battery Life: Low power consumption allows for longer operation in portable devices.
- High-Quality Audio Processing: 16-bit architecture ensures accurate and clear audio reproduction.
- Simplified System Design: Integrated codecs and interfaces reduce the need for external components.
- Flexible Connectivity: I2C and SPI interfaces allow for easy communication with other devices.
- Compact Footprint: Small package size enables integration into space-constrained applications.
Additional Details
The NJU26203AV-TE2 operates on a single power supply, typically around 3.3V. Its integrated audio codecs support various sampling rates and audio formats. The on-chip memory provides storage for program code and audio data. The I2S interface allows direct connection to external audio codecs or digital amplifiers. The DSP core is programmable using assembly language or a high-level DSP programming language. The availability of development tools and application notes from NJR facilitates the design and implementation of custom audio processing algorithms. This DSP is designed for applications that require a balance of performance, low power consumption, and small size.