EN
  • EN
  • DE
  • IT

NJU3715

Part No NJU3715
Manufacturer New Japan Radio
Description 16-BIT SERIAL TO PARALLEL CONVERTER   
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231412-NJU3715
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJU3715 CAD Model

Description

The NJU3715 is a 3-channel Bipolar Stepper Motor Driver manufactured by New Japan Radio (NJR). It's designed to drive three stepper motors independently, making it suitable for applications requiring precise positioning control in multiple axes.

Applications

  • Robotics
  • Office automation equipment (printers, scanners)
  • Surveillance cameras
  • Industrial control systems
  • Stage lighting equipment

Features

  • 3-channel stepper motor driver
  • Bipolar drive
  • Constant current drive
  • Built-in protection circuits (overcurrent, overtemperature)
  • Low power consumption
  • Small package size
  • Supports various stepping modes (full-step, half-step)

Benefits

  • Compact and efficient motor control solution
  • Precise positioning control
  • Reduced external component count
  • Improved system reliability due to built-in protection
  • Simplified design and manufacturing

Additional Details

The NJU3715 utilizes a constant current drive system that ensures stable and precise motor control, regardless of variations in motor impedance or supply voltage. The integrated protection circuits safeguard the device and the connected motors from damage due to overcurrent or overtemperature conditions. The availability of various stepping modes provides flexibility in adjusting the motor resolution and speed. The compact package size of the NJU3715 makes it ideal for applications where board space is limited. It offers a reliable and efficient solution for driving multiple stepper motors in a variety of industrial and consumer applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0322 $66.7084
53+ $2.4876 $131.8428
81+ $2.4100 $195.2100
111+ $2.3324 $258.8964
144+ $2.2548 $324.6912
192+ $2.0219 $388.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess