EN
  • EN
  • DE

NJU6332QE

Part No NJU6332QE
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015214-NJU6332QE
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU6332QE CAD Model

Description

The NJU6332QE is a real-time clock (RTC) IC manufactured by New Japan Radio (NJR). It provides accurate timekeeping, calendar functions, and alarm features, making it suitable for a wide range of applications that require precise time management.

Applications

  • Consumer Electronics: Used in digital cameras, audio players, and other portable devices to maintain accurate time and date information.
  • Industrial Equipment: Provides accurate time synchronization for data logging systems, process controllers, and other industrial applications.
  • Office Automation: Used in copiers, printers, and other office equipment to track usage and schedule tasks.
  • Automotive Applications: Provides time and date information for car navigation systems, event recorders, and other automotive electronics.
  • Medical Devices: Used in medical equipment to record timestamps for patient data and treatment schedules.

Features

  • I²C Interface: Communicates with a microcontroller via a simple I²C serial interface.
  • Accurate Timekeeping: Provides precise timekeeping with built-in temperature compensation.
  • Calendar Function: Tracks the day, date, month, and year, including leap year correction.
  • Alarm Function: Allows for setting alarms to trigger events at specific times.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits

  • Accurate Time Management: Provides reliable and accurate timekeeping for various applications.
  • Easy Integration: Simple I²C interface allows for easy integration with a microcontroller.
  • Low Power Operation: Minimizes power consumption in battery-powered devices.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Reliable Performance: High-quality components and robust design ensure long-term reliability.

Additional Details

The NJU6332QE typically operates with a supply voltage of 3.3V. It uses a 32.768 kHz crystal oscillator for timekeeping. The device includes a battery backup feature to maintain timekeeping when the main power supply is removed. The specific registers and functions of the RTC are accessed through the I²C interface. Consult the New Japan Radio datasheet for detailed information on the I²C protocol, register map, and application notes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess