EN
  • EN
  • DE

NJU7027KU1-TE4

Part No NJU7027KU1-TE4
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960438-NJU7027KU1-TE4
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU7027KU1-TE4 CAD Model

Description

The NJU7027KU1-TE4 is a single supply, low noise, rail-to-rail output operational amplifier manufactured by New Japan Radio (NJR). This amplifier is designed for a wide range of applications requiring high precision, low distortion, and low power consumption. Its rail-to-rail output capability allows for maximum dynamic range, making it suitable for signal conditioning, audio amplification, and sensor interfacing.

Applications:

  • Audio amplification and pre-amplification
  • Sensor signal conditioning
  • Instrumentation amplifiers
  • Active filters
  • Portable audio devices
  • Battery-powered equipment

Features:

  • Low Noise: Minimizes unwanted signal interference for high-fidelity applications.
  • Rail-to-Rail Output: Maximizes output dynamic range.
  • Single Supply Operation: Simplifies power supply design and reduces component count.
  • Low Input Bias Current: Ensures accurate signal amplification.
  • Low Offset Voltage: Provides high accuracy in signal processing.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.
  • Small Package Size: Enables compact designs.

Benefits:

  • High Accuracy: Low offset voltage and low input bias current ensure precise signal amplification.
  • Low Distortion: Minimizes signal distortion for high-fidelity audio and instrumentation applications.
  • Wide Dynamic Range: Rail-to-rail output maximizes the signal swing.
  • Simplified Design: Single supply operation reduces component count and simplifies power supply design.
  • Compact Size: Small package size enables integration into space-constrained applications.

Additional Details:

The NJU7027KU1-TE4 utilizes advanced process technology to achieve low noise and high performance. Its low input bias current and offset voltage make it ideal for precision instrumentation applications where accurate signal amplification is critical. The rail-to-rail output capability ensures that the output signal can swing from one supply rail to the other, maximizing the dynamic range. This operational amplifier is well-suited for use in portable and battery-powered devices due to its low power consumption. Its small package size and ease of use make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Sunlord
Need more? Email Us
Intel
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess