EN
  • EN
  • DE

SI5335C-B07743-GMR

Part No SI5335C-B07743-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266432-SI5335C-B07743-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335C-B07743-GMR CAD Model

Description

The SI5335C-B07743-GMR is a highly integrated clock generator manufactured by Skyworks Solutions Inc. It belongs to the SI5335 family of devices, which are known for their high performance and flexibility in generating precise clock signals. This particular model is designed to provide multiple, independent clock signals with very low jitter, making it suitable for demanding applications.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices where precise and stable clock signals are crucial.
  • Server Systems: Server motherboards and related components requiring accurate timing for CPU, memory, and I/O operations.
  • Data Storage: Storage controllers and devices, ensuring reliable data transfer and synchronization.
  • Broadcast Video Equipment: Professional video cameras, switchers, and encoders where precise timing is essential for high-quality video and audio signals.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and other automation equipment requiring stable and accurate timing signals.

Features:

  • Four Independent Clock Outputs: Allows for flexible distribution of clock signals to various system components.
  • Ultra-Low Jitter: Minimizes timing errors and ensures high signal integrity, which is essential for high-speed data transmission.
  • Frequency Synthesis: Enables the generation of a wide range of output frequencies, catering to diverse system requirements.
  • I2C Programmable: Simplifies configuration and control through a standard I2C interface, making integration easier.
  • Compact Package: Designed for space-constrained applications with a small QFN package.

Benefits:

  • Enhanced System Performance: Low-jitter clocks contribute to increased data throughput and reduced error rates, leading to improved overall system performance.
  • Simplified Board Design: Integrated clock generation reduces the need for discrete clock components, simplifying PCB layout and reducing design complexity.
  • Reduced BOM Costs: Fewer components translate to lower overall system cost, making it a cost-effective solution.
  • Faster Development Time: Easy programmability allows for quick configuration and testing, accelerating product development cycles.
  • Improved System Reliability: Stable and accurate clock signals enhance system stability and longevity, reducing the risk of downtime and failures.

Additional Details:

The SI5335C-B07743-GMR typically operates with a supply voltage of 2.5V or 3.3V. It is packaged in a QFN (Quad Flat No-leads) package suitable for surface mount assembly. Detailed specifications, including output frequency ranges, jitter performance, and I2C communication protocols, can be found in the official datasheet provided by Skyworks Solutions Inc.

The suffix "-B07743-GMR" designates a specific factory-programmed configuration. Contact the manufacturer or authorized distributors for specific configuration details and availability information.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess