EN
  • EN
  • DE

NJU7116FT-TE1

Part No NJU7116FT-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082313-NJU7116FT-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU7116FT-TE1 CAD Model

Description

The NJU7116FT-TE1 is a single supply, low noise, low distortion operational amplifier manufactured by New Japan Radio (NJR). It's specifically designed for audio applications and precision instrumentation where low noise and distortion are critical.

Applications

  • Audio preamplifiers
  • Microphone amplifiers
  • Headphone amplifiers
  • Active filters (audio frequency range)
  • Precision instrumentation amplifiers
  • Low-level signal amplification

Features

  • Single Supply Operation: Operates from a single supply voltage ranging from 2.7V to 5.5V, simplifying power supply design.
  • Low Noise: Minimizes unwanted noise in amplified signals, resulting in a cleaner output.
  • Low Distortion: Ensures accurate reproduction of the input signal without introducing harmonic distortion.
  • Rail-to-Rail Output: Provides a wide output voltage swing, maximizing dynamic range.
  • High Gain Bandwidth Product: Supports high-frequency audio signals without significant attenuation.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • High-Quality Audio Reproduction: Low noise and distortion ensure accurate and clean audio amplification.
  • Improved Signal Clarity: Minimizes unwanted noise and distortion in the amplified signal.
  • Simplified Design: Single supply operation simplifies power supply requirements.
  • Wide Dynamic Range: Rail-to-rail output maximizes the signal swing, resulting in a higher signal-to-noise ratio.
  • Compact Solution: Small package options allow for miniaturization of audio equipment.

Additional Details

The NJU7116FT-TE1 provides excellent performance in audio applications, delivering high-fidelity sound reproduction. The device is typically used in applications where both low noise and low distortion are critical, such as in high-end audio equipment and precision measurement systems. Its input offset voltage and bias current are optimized for low-level signal amplification. Refer to the manufacturer's datasheet for complete specifications, including total harmonic distortion (THD), signal-to-noise ratio (SNR), and recommended operating conditions. The small package form factor enables dense circuit board designs. The device is specifically designed to maintain performance across a range of temperature and voltage variations.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess