EN
  • EN
  • DE

NJU72015V-TE2

Part No NJU72015V-TE2
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832633-NJU72015V-TE2
Ultra Librarian 3D Model Ultra Librarian NJU72015V-TE2 CAD Model

Description

The NJU72015V-TE2 is a low-dropout (LDO) voltage regulator manufactured by New Japan Radio. It is designed to provide a stable and accurate 5V output voltage from a higher input voltage. This regulator is characterized by its low quiescent current and high ripple rejection, making it suitable for battery-powered devices and noise-sensitive applications.

Applications:

  • Microcontroller power supplies
  • Battery-powered devices
  • Sensor power supplies
  • Portable communication equipment
  • Consumer electronics

Features:

  • Output Voltage: 5V
  • Low Dropout Voltage
  • Low Quiescent Current
  • High Ripple Rejection
  • Overcurrent Protection
  • Thermal Shutdown Protection
  • Small Surface Mount Package

Benefits:

  • Provides a stable and accurate 5V supply for sensitive components
  • Extends battery life due to low quiescent current
  • Reduces noise and interference in sensitive circuits
  • Protects the regulator from damage due to overcurrent or overheating
  • Enables compact and space-saving designs

Additional Details:

The NJU72015V-TE2 is designed to maintain a stable 5V output voltage even when the input voltage fluctuates. The low dropout voltage ensures that the regulator can continue to operate even when the input voltage is close to the output voltage. The low quiescent current minimizes power consumption, which is crucial for battery-powered devices. The high ripple rejection effectively filters out noise and interference from the input voltage, providing a clean and stable output voltage. The overcurrent protection and thermal shutdown protection prevent damage to the regulator in case of overload or overheating. The small surface mount package allows for compact and space-saving designs.

This LDO regulator is an excellent choice for applications that require a stable and accurate 5V supply voltage with low noise and low power consumption. Its robust protection features and small package size make it a versatile and reliable component for a wide range of electronic devices. The NJU72015V-TE2 ensures optimal performance and extended battery life in portable and battery-powered applications.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2774 $58.2540
510+ $0.2277 $116.1270
790+ $0.2206 $174.2740
1,085+ $0.2134 $231.5390
1,400+ $0.2064 $288.9600
1,875+ $0.1850 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,500 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess