EN
  • EN
  • DE

NJU7306L

Part No NJU7306L
Manufacturer New Japan Radio
Catalog Linear - Amplifiers - Audio
Description Audio & Video ICs BAND EVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 80 °C
Min Operating Temperature -30 °C
Number of Pins 42
RoHS Compliant
Win Source Part Number 1028993-NJU7306L
Categories Linear - Amplifiers - Audio
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU7306L CAD Model

Description

The NJU7306L is a high-performance, low-noise operational amplifier manufactured by New Japan Radio (NJR). It is designed for audio and instrumentation applications requiring exceptional signal clarity and minimal distortion. This amplifier features a wide bandwidth, high slew rate, and low input bias current, making it suitable for demanding circuit designs.

Applications:

  • Audio preamplifiers
  • Microphone amplifiers
  • Instrumentation amplifiers
  • Active filters
  • Headphone amplifiers
  • Sensor signal conditioning
  • Precision voltage followers

Features:

  • Low noise: Minimizes unwanted signal interference, resulting in clearer audio or more accurate measurements.
  • Wide bandwidth: Enables the amplifier to accurately reproduce high-frequency signals.
  • High slew rate: Allows the amplifier to quickly respond to changes in input signal, reducing distortion.
  • Low input bias current: Reduces errors caused by current flowing into the amplifier's input terminals.
  • Low distortion: Ensures accurate signal reproduction with minimal added harmonics or noise.
  • Stable operation: Designed to operate reliably over a wide range of operating conditions.

Benefits:

  • Improved audio quality: Delivers clearer, more detailed audio reproduction in audio applications.
  • Enhanced measurement accuracy: Provides more precise and reliable measurements in instrumentation applications.
  • Reduced signal distortion: Minimizes unwanted signal artifacts, resulting in more accurate signal processing.
  • Increased design flexibility: Can be used in a wide variety of applications due to its versatile performance characteristics.
  • Reliable performance: Offers stable and consistent performance over a wide range of operating conditions.

Technical Specifications:

Specific technical specifications, such as voltage gain, input impedance, output impedance, supply voltage range, and operating temperature range, can be found in the NJU7306L datasheet provided by New Japan Radio. Always consult the official datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess