The NJU7719U39TE1 is a high-accuracy, low-noise operational amplifier (op-amp) manufactured by New Japan Radio (NJR). It is designed for precision analog signal processing applications where low offset voltage, low noise, and high gain are critical. This op-amp is suitable for instrumentation, sensor amplification, and audio preamplifiers.
Applications
- Instrumentation amplifiers
- Sensor signal conditioning
- Audio preamplifiers
- Precision voltage references
- Data acquisition systems
Features
- Low offset voltage
- Low noise
- High gain
- Wide bandwidth
- Operating temperature range: -40°C to +125°C
Benefits
- Provides accurate amplification of small signals.
- Minimizes noise interference in sensitive circuits.
- Offers high gain for signal amplification.
- Enables fast response times in dynamic applications.
- Provides stable performance over a wide temperature range.
Additional Details
The NJU7719U39TE1 operational amplifier features an extremely low input offset voltage, typically in the microvolt range, minimizing errors in precision measurement circuits. The low noise performance ensures clean signal amplification, making it suitable for audio and sensor applications. The high open-loop gain provides accurate amplification of small signals. The wide bandwidth allows for use in high-speed signal processing applications. This op-amp is commonly used in precision instrumentation, such as data loggers and medical devices. The NJU7719U39TE1 is available in a small surface-mount package, making it easy to integrate into compact electronic devices. It is designed to operate from a single supply voltage, simplifying power supply requirements. The precise specifications for the NJU7719U39TE1, including input bias current, common-mode rejection ratio (CMRR), and power supply rejection ratio (PSRR), are available in the device datasheet.