The NJU7744F04-TE1 is a high-precision, low-noise operational amplifier from New Japan Radio (NJR). This amplifier is designed for applications requiring accurate signal amplification with minimal distortion and noise. Its key features include low input offset voltage, low noise, and excellent common-mode rejection ratio, making it suitable for sensitive analog signal processing.
Applications:
- Precision instrumentation
- Sensor signal conditioning
- Medical devices
- Audio amplification
- Data acquisition systems
Features:
- Low input offset voltage (typically ±50 μV)
- Low noise (typically 8 nV/√Hz at 1 kHz)
- High common-mode rejection ratio (typically 90 dB)
- Wide operating voltage range (2.7 V to 5.5 V)
- Low supply current (typically 0.7 mA)
- Rail-to-rail output
- Small package outline (SOT-23-5)
Benefits:
- High accuracy: The low input offset voltage ensures accurate signal amplification, reducing errors in measurement and control systems.
- Low noise: The low noise performance enhances the signal-to-noise ratio, improving the clarity and integrity of amplified signals.
- Reliable performance: The high common-mode rejection ratio minimizes the impact of common-mode noise, ensuring stable and reliable operation in noisy environments.
- Versatile: The wide operating voltage range and rail-to-rail output enable the amplifier to be used in a variety of applications and power supply configurations.
- Energy efficient: The low supply current minimizes power consumption, making it suitable for battery-powered devices.
- Compact size: The small package outline allows for easy integration into space-constrained applications.
Technical Specifications: The NJU7744F04-TE1 operates over a temperature range of -40°C to +85°C. It is available in a SOT-23-5 package. The amplifier is unity gain stable and can be used in a variety of amplifier configurations, including inverting, non-inverting, and differential amplifiers. It is RoHS compliant.