EN
  • EN
  • DE

NJU8755V

Part No NJU8755V
Manufacturer New Japan Radio
Catalog Linear - Amplifiers - Audio
Description Analog Signal Input Stereo Class D Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231469-NJU8755V
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJU8755V CAD Model

Description

The NJU8755V is a stereo headphone amplifier manufactured by New Japan Radio (NJR). It is designed to drive stereo headphones with high fidelity audio quality. This amplifier is ideal for portable audio devices and other applications requiring a compact and efficient headphone amplifier.

Applications

  • Portable Audio Players: Used in MP3 players, smartphones, and other portable audio devices to drive headphones.
  • Personal Computers: Employed in laptops and desktop computers for headphone output.
  • Gaming Consoles: Utilized in portable gaming consoles for headphone audio.
  • Audio Interfaces: Found in audio interfaces and sound cards for headphone monitoring.
  • Home Audio Equipment: Used in stereo amplifiers and receivers for headphone output.

Features

  • Stereo Output: Provides stereo audio output for headphones.
  • Low Distortion: Delivers high-fidelity audio with low total harmonic distortion (THD).
  • High Output Power: Offers sufficient output power to drive a variety of headphone impedances.
  • Low Noise: Minimizes background noise for clear audio reproduction.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Shutdown Function: Includes a shutdown function to conserve power.
  • Small Package: Available in a compact surface-mount package.

Benefits

  • High-Quality Audio: Delivers high-fidelity audio reproduction for headphones.
  • Efficient: Provides efficient power conversion for longer battery life.
  • Compact Size: Allows for integration into small portable devices.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Low Power Consumption: Minimizes power consumption for extended battery life.

Additional Details

The NJU8755V requires a single power supply voltage, typically in the range of 3V to 5.5V. Key specifications include output power, total harmonic distortion (THD), signal-to-noise ratio (SNR), and power supply rejection ratio (PSRR). The device incorporates a shutdown function to reduce power consumption when not in use. It is crucial to consult the datasheet for detailed electrical characteristics, package dimensions, and application guidelines. Proper decoupling capacitors are recommended near the power supply pins to minimize noise. The amplifier is designed to drive headphones with specific impedance ranges, so selecting appropriate headphones is important for optimal performance. The NJU8755V is a popular choice for portable audio applications due to its combination of high-quality audio, efficiency, and small size.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess