EN
  • EN
  • DE

NJW1141M

Part No NJW1141M
Manufacturer New Japan Radio
Catalog Misc Products
Description AUDIO PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832655-NJW1141M
Ultra Librarian 3D Model Ultra Librarian NJW1141M CAD Model

Description

The NJW1141M is an audio processor with a built-in 3-band equalizer, volume control, and input selector, manufactured by New Japan Radio (NJR). This integrated circuit is designed for a variety of audio applications where precise control over sound characteristics is required.

Applications

  • Car audio systems
  • Home theater systems
  • Audio amplifiers
  • Mixing consoles
  • Powered speakers

Features

  • 3-band equalizer (Bass, Middle, Treble)
  • Volume control with mute function
  • Input selector with multiple inputs
  • Low noise and distortion
  • I2C bus control interface
  • Built-in operational amplifiers for signal processing

Benefits

  • Precise Audio Control: The 3-band equalizer allows for fine-tuning of the audio frequency response to achieve the desired sound characteristics.
  • Simplified System Design: The integrated functions reduce the number of external components required.
  • Easy Control: The I2C interface allows for easy control of all functions from a microcontroller.
  • High-Quality Audio Performance: Low noise and distortion ensure clear and accurate sound reproduction.
  • Versatile Application: Suitable for a wide range of audio applications.

The NJW1141M provides a complete audio processing solution in a single chip. The equalizer allows users to adjust the bass, middle, and treble frequencies to their preference. The volume control includes a mute function for quickly silencing the audio output. The input selector allows the user to choose from multiple audio sources. The I2C interface makes it easy to integrate the NJW1141M into a microcontroller-based system.

Technical Specifications (Typical):

  • Operating Voltage: 4.5V to 5.5V
  • Input Voltage Range: Varies depending on configuration
  • THD+N: Typically less than 0.01%
  • Channel Separation: Typically greater than 80dB

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess