The NJW1168 is an audio processor with volume and tone control manufactured by New Japan Radio (NJR). It's designed to provide comprehensive audio signal processing for various audio applications.
Applications:
- Car Audio Systems
- Home Theater Systems
- Audio Amplifiers
- Mixing Consoles
- Portable Audio Devices
Features:
- Volume Control
- Tone Control (Bass, Treble)
- Input Selector
- Loudness Function
- Mute Function
- Low Noise and Distortion
- I2C Bus Control
Benefits:
- Comprehensive Audio Processing: Integrates multiple audio processing functions into a single chip.
- Enhanced Audio Quality: Provides precise volume and tone control for optimal sound.
- Flexible Control: I2C bus interface allows for easy control and configuration.
- Reduced Component Count: Integrates multiple functions, reducing the number of external components required.
- Improved System Performance: Low noise and distortion ensure high-quality audio reproduction.
Technical Specifications:
The NJW1168 features I2C bus control, allowing for easy configuration of volume, tone, and other settings. It provides low noise and distortion, ensuring high-quality audio reproduction. The device typically operates on a single power supply (e.g., 5V). The specific features and performance characteristics can vary depending on the version of the device.
The NJW1168 audio processor offers a versatile and integrated solution for audio signal processing. Its combination of volume and tone control, input selection, and other features makes it suitable for a wide range of audio applications, from car audio systems to home theater equipment. The I2C bus interface provides flexibility and ease of control, while the low noise and distortion ensure excellent audio quality.