EN
  • EN
  • DE

NJW4615F1-TE2

Part No NJW4615F1-TE2
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958932-NJW4615F1-TE2
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJW4615F1-TE2 CAD Model

Description

The NJW4615F1-TE2 is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). This op-amp is designed for a wide range of applications, including audio amplification, signal conditioning, and active filtering. Its low noise and low distortion characteristics make it suitable for high-performance audio and instrumentation applications.

Applications

  • Audio Amplification
  • Signal Conditioning
  • Active Filters
  • Instrumentation Amplifiers
  • Headphone Amplifiers
  • Pre-amplifiers

Features

  • Dual Operational Amplifier
  • Low Noise
  • Low Distortion
  • Wide Bandwidth
  • High Slew Rate
  • Low Input Bias Current
  • Single Supply Operation

Benefits

  • High-quality audio performance
  • Accurate signal processing
  • Versatile building block for analog circuits
  • Suitable for battery-powered applications
  • Improved signal fidelity
  • Reduced noise and interference

Additional Details

The NJW4615F1-TE2 dual op-amp features low input noise voltage, ensuring high signal-to-noise ratio in audio and instrumentation applications. The low distortion characteristics minimize unwanted harmonics and intermodulation products, resulting in clean and accurate signal reproduction. The wide bandwidth allows for amplification and processing of signals across a broad frequency range. The high slew rate enables fast response to rapidly changing signals. The low input bias current minimizes DC errors. The single supply operation simplifies circuit design and makes it suitable for battery-powered applications. This op-amp is designed to provide stable and reliable performance in a variety of analog circuit applications. Its combination of low noise, low distortion, and wide bandwidth makes it a suitable choice for demanding audio and instrumentation systems. It contributes to the overall performance and accuracy of analog circuits by providing high-quality signal amplification and processing.

The NJW4615F1-TE2 dual operational amplifier offers a high-performance solution for a wide range of analog circuit applications. Its low noise, low distortion, and wide bandwidth make it an ideal choice for audio, instrumentation, and signal conditioning applications.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4837 $58.0440
295+ $0.3970 $117.1150
455+ $0.3845 $174.9475
625+ $0.3721 $232.5625
805+ $0.3598 $289.6390
1,075+ $0.3225 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess