EN
  • EN
  • DE

2N2193A

Part No 2N2193A
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description Diode TP-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123642-2N2193A
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2193A CAD Model

Description

The 2N2193A is a silicon NPN transistor manufactured by New Jersey Semi-Conductor Products, Inc. This transistor is designed for general-purpose amplification and switching applications. Known for its reliability and performance characteristics, the 2N2193A is commonly used in a variety of electronic circuits.

Applications

  • General-Purpose Amplification: Used in audio amplifiers, preamplifiers, and signal conditioning circuits.
  • Switching Circuits: Employed in switching power supplies, DC-DC converters, and logic gates.
  • Oscillators: Integrated into oscillator circuits for generating timing signals.
  • Driver Stages: Used as a driver for larger transistors or power devices.
  • Linear Regulators: Utilized in linear voltage regulators to provide stable voltage output.

Features

  • NPN Silicon Transistor: Utilizes NPN silicon technology for reliable performance.
  • High Current Gain (hFE): Provides significant current amplification for efficient signal boosting.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation and improves efficiency in switching applications.
  • High Breakdown Voltage (VCEO): Offers robust performance in high-voltage circuits.
  • TO-18 Package: Encased in a durable TO-18 metal can package.

Benefits

  • Versatile Application: Suitable for a wide range of amplification and switching applications.
  • Reliable Performance: Provides stable and consistent performance in various operating conditions.
  • Efficient Switching: Minimizes power loss in switching circuits.
  • High Gain: Delivers significant signal amplification.
  • Easy to Integrate: Compatible with standard electronic circuits and components.

Additional Details

The 2N2193A typically features a collector-emitter voltage (VCEO) of around 60V, a collector current (IC) of around 500mA, and a power dissipation of about 800mW. Its current gain (hFE) ranges from approximately 40 to 120. It is commonly used in small-signal applications due to its low noise characteristics and moderate power handling capabilities. Always consult the official datasheet from New Jersey Semi-Conductor Products, Inc. for precise specifications and application guidelines.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess