EN
  • EN
  • DE

2SC568

Part No 2SC568
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Transistors (BJT) - Single
Description General Purpose Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1126001-2SC568
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC568 CAD Model

Description

The 2SC568 is a silicon NPN transistor manufactured by New Jersey Semi-Conductor Products, Inc. This transistor is designed for general-purpose amplification and switching applications. It is known for its reliability and consistent performance. The 2SC568 is used in a wide array of electronic circuits and is a popular choice due to its versatility and availability.

Applications:

  • General Purpose Amplification: Used in audio amplifiers and signal conditioning circuits.
  • Switching Circuits: Employed in switching circuits for controlling various electronic components.
  • Oscillator Circuits: Utilized in oscillator circuits for signal generation.
  • Driver Stages: Used as a driver for higher power transistors or other loads.
  • Linear Regulators: Found in linear voltage regulators for maintaining stable voltage outputs.

Features:

  • Silicon NPN Transistor: Provides reliable performance and consistent characteristics.
  • High Collector Current: Capable of handling relatively high collector currents.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Gain: Exhibits good current gain for amplification purposes.
  • Compact Package: Available in a small package for space-saving applications.

Benefits:

  • Versatile Usage: Suitable for a wide range of general-purpose applications.
  • Reliable Performance: Ensures consistent and reliable operation in various conditions.
  • Efficient Switching: Provides efficient switching capabilities for controlling electronic components.
  • Simplified Design: Simplifies circuit design due to its good characteristics.
  • Cost-Effective Solution: Offers a cost-effective solution for amplification and switching needs.

Additional Details:

The New Jersey Semi-Conductor Products 2SC568 transistor is designed to meet standard industry specifications. It is often used in hobbyist projects, educational kits, and professional electronic designs. Detailed technical specifications, including collector-emitter voltage, collector current, and power dissipation, are available in the product datasheet. It is a robust and dependable component suitable for a variety of applications requiring amplification and switching.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5498 $60.4780
260+ $0.4505 $117.1300
400+ $0.4366 $174.6400
550+ $0.4227 $232.4850
710+ $0.4089 $290.3190
950+ $0.3661 $347.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess