EN
  • EN
  • DE
  • IT

NDP606B

Part No NDP606B
Manufacturer New Jersey Semi-Conductor Products, Inc.
Description N-Channel Enhancement Mode Power Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1230881-NDP606B
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NDP606B CAD Model

Description

The NDP606B is an N-Channel enhancement mode logic level power MOSFET manufactured by New Jersey Semi-Conductor Products, Inc. It is designed for high-speed switching applications, particularly those driven by logic-level signals. This MOSFET combines a low on-resistance (RDS(on)) with fast switching speeds, making it suitable for efficient power control in various electronic circuits.

Applications

  • DC-DC converters
  • Motor control
  • Load switching
  • Power inverters
  • Solid-state relays

Features

  • Logic Level Gate Drive: Can be driven directly by logic-level signals (e.g., 3.3V or 5V), simplifying circuit design.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances high-frequency performance.
  • High Avalanche Energy: Provides robustness against inductive load switching.
  • TO-220 Package: Offers good thermal dissipation capabilities.

Benefits

  • Simplified Gate Drive: Logic level gate drive simplifies the interface with microcontrollers and other logic circuits.
  • Improved Efficiency: Low on-resistance minimizes power losses and improves overall efficiency.
  • Reduced Switching Losses: Fast switching speeds reduce switching losses, particularly at high frequencies.
  • Enhanced Reliability: High avalanche energy provides protection against voltage transients, improving system reliability.
  • Good Thermal Performance: The TO-220 package facilitates heat dissipation.

Technical Specifications: The NDP606B typically features a drain-source voltage (VDS), a gate-source voltage (VGS), a drain current (ID), and a low on-resistance (RDS(on)). It is commonly available in a TO-220 package. Refer to the New Jersey Semi-Conductor Products datasheet for precise electrical characteristics and package dimensions.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess