EN
  • EN
  • DE

VN0109N9

Part No VN0109N9
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1279425-VN0109N9
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN0109N9 CAD Model

Description

The VN0109N9 is a logic level N-Channel enhancement mode vertical DMOS FET manufactured by New Jersey Semi-Conductor Products, Inc. This MOSFET is designed for various low voltage, high-speed switching applications. It is characterized by its low threshold voltage and fast switching capabilities, making it suitable for interface directly with logic-level signals, simplifying drive circuit design and reducing component count.

Applications:

  • Logic Level Interfacing: Interfacing directly with microcontrollers and logic circuits.
  • Solid State Relays: Use in SSRs to switch loads with low control signal requirements.
  • High-Speed Switching: Designed for applications requiring rapid switching speeds.
  • Power Management Systems: Ideal for power management and distribution systems in various electronic devices.
  • LED Drivers: Drives LEDs efficiently in lighting and display applications.

Features:

  • Logic Level Gate Drive: Allows direct interface with logic-level signals (e.g., 3.3V, 5V).
  • N-Channel MOSFET: Provides efficient switching for power control.
  • Low Threshold Voltage: Enables operation with low voltage control signals.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Vertical DMOS Structure: Offers high power handling capability.

Benefits:

  • Simplified Drive Circuitry: Reduces the need for complex gate drive circuits.
  • Increased Energy Efficiency: Minimizes power consumption.
  • Improved System Performance: Enables faster and more reliable operation.
  • Reduced Component Count: Simplifies PCB layout and reduces system cost.
  • Enhanced Reliability: Ensures stable and dependable performance.

Additional Details:

The VN0109N9 has a specified drain-source voltage (VDSS), gate-source voltage (VGSS), and drain current (ID) that must be adhered to for reliable operation. The low threshold voltage is a key characteristic, making it easy to drive with logic-level signals. Consider thermal management, including the use of heat sinks if necessary, to maintain long-term reliability. Always consult the New Jersey Semi-Conductor Products, Inc. datasheet for specific electrical characteristics, thermal performance, and application guidelines before implementing the VN0109N9 in a circuit design. Be mindful of the gate drive requirements to ensure optimal switching performance. Additionally, pay attention to the reverse recovery time, which is a critical parameter for high-frequency circuits.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Maxim Integrated
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $8.5447
Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess