EN
  • EN
  • DE

NHD-0216K3Z-FS(RGB)-FBW-V3

Part No NHD-0216K3Z-FS(RGB)-FBW-V3
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 32DIG 16X2 TRANSFL R/G/B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 32.0
Display Format 16 x 2
Character Format 5 x 8 Dots w/Cursor
Display Type FSTN - Film Super-Twisted Nematic
Display Mode Transflective
Character Size 5.23mm H x 3.00mm W
Outline L x W x H 80.00mm x 36.00mm x 13.50mm
Viewing Area 64.50mm L x 16.40mm W
Backlight LED - Red/Green/Blue
Voltage - Supply 4.7V ~ 5.5V
Dot Size 0.56mm W x 0.61mm H
Interface I2C, RS-232, SPI
Controller Type PIC16F690
Temperature Range - Operating -20°C ~ 70°C
Text Color Black
Background Color Red/Green/Blue
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565417-NHD-0216K3Z-FS(RGB)-FBW-V3
Ultra Librarian 3D Model Ultra Librarian NHD-0216K3Z-FS(RGB)-FBW-V3 CAD Model

Description

N

You May Also Be Interested in

WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
ST7032Ai COG LCD Character Displ
Need more? Email Us
Omron
LCD MODULE 4.6IN MONO P/R/W
Need more? Email Us
WINSTAR Display Co., Ltd.
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
Omron
LCD MODULE 4.6IN MONO G/O/R
Need more? Email Us
WINSTAR Display Co., Ltd.
Character 20x4 COG LCD Display M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess