EN
  • EN
  • DE

NHD-0220GZ-FSW-GBW-L

Part No NHD-0220GZ-FSW-GBW-L
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 40DIG 20X2 TRANSFLCT WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 40.0
Display Format 20 x 2
Character Format 5 x 8 Dots
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Character Size 4.62mm H x 2.49mm W
Outline L x W x H 80.00mm x 36.00mm x 13.50mm
Viewing Area 64.50mm L x 16.40mm W
Backlight LED - White
Voltage - Supply 4.5V ~ 5.5V
Dot Size 0.46mm W x 0.53mm H
Interface Parallel
Controller Type SPLC780D OR ST7066U
Temperature Range - Operating -20°C ~ 70°C
Text Color Blue
Background Color White
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565465-NHD-0220GZ-FSW-GBW-L
Ultra Librarian 3D Model Ultra Librarian NHD-0220GZ-FSW-GBW-L CAD Model

Description

N

You May Also Be Interested in

WINSTAR Display Co., Ltd.
Character 20x4 COG LCD Display M
Need more? Email Us
WINSTAR Display Co., Ltd.
LCD MOD 80 DIG 40X4 TRANS WHT
Need more? Email Us
WINSTAR Display Co., Ltd.
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Need more? Email Us
WINSTAR Display Co., Ltd.
OLED MODULE 40 DIG 20X2 PASSIVE
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 VATN COG LCD Display (FPC)
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 UART LCD Display Module
Need more? Email Us
WINSTAR Display Co., Ltd.
PMOLED MODULE 32 DIG 16X2 WHT
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess