EN
  • EN
  • DE

WEA002002AWAP3N00000

Part No WEA002002AWAP3N00000
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED Character and Numeric
Description OLED MODULE 40 DIG 20X2 PASSIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Number of Characters 40.0
Display Format 20 x 2
Character Format 5 x 8 Dots
Display Type OLED
Display Mode Passive
Character Size 5.57mm H x 3.22mm W
Outline L x W x H 92.30mm x 23.30mm x 5.96mm
Viewing Area 75.52mm L x 13.52mm W
Backlight LED
Voltage - Supply 3.1V ~ 3.5V
Dot Size 0.62mm W x 0.67mm H
Interface I2C, SPI
Controller Type SSD1311
Operating Temperature -40°C ~ 80°C
Text Color White
Ultra Librarian 3D Model Ultra Librarian WEA002002AWAP3N00000 CAD Model

Description

NULL

You May Also Be Interested in

Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 16 DIG 16 X 1 REFLECTIVE
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 3.5DIG 3.5 X 1 REFLECTIV
Need more? Email Us
Display Visions
OLED MODULE 16DIG 8 X 2 PASSIVE
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 3DIG 3 X 1 TRANSFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSFLCT WHT
Need more? Email Us
Newhaven
LCD MOD 64DIG 16X4 TRANS YLW/GRN
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 32 DIG 16 X 2 REFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 16DIG 8X2 TRANSFLECT WHT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess