EN
  • EN
  • DE

A16311PUCATN-UP-T

Part No A16311PUCATN-UP-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SELF-CALIBRATING TRUE POWER ON S / Hall Effect Sensor External Magnet, Not Included PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors>Angle, Linear Position Measuring
Mfr Allegro MicroSystems, LLC
Series -
Package Bulk
For Measuring -
Technology Hall Effect
Rotation Angle - Electrical, Mechanical -
Linear Range -
Output Analog Voltage
Output Signal -
Actuator Type External Magnet, Not Included
Linearity -
Resistance Tolerance -
Voltage - Supply 3.3V ~ 24V
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 160°C
Package / Case 3-SSIP Module
Supplier Device Package 3-SIP
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Standard Package 1 pcs
Win Source Part Number 1381282-A16311PUCATN-UP-T
Ultra Librarian 3D Model Ultra Librarian A16311PUCATN-UP-T CAD Model

Description

The A16311PUCATN-UP-T is a position sensor designed for angle and linear position measuring.

  • Manufacturer: Allegro MicroSystems, LLC
  • Technology: Hall Effect
  • Output Type: Analog Voltage
  • Voltage Supply: 3.3V to 24V
  • Package / Case: 3-SSIP Module
  • Mounting Type: Through Hole
  • Temperature Range: -40°C to 160°C

You May Also Be Interested in

Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
Honeywell
SPEED AND POSITION
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Bourns Inc.
SENSOR ROTARY 340DEG SOLDER LUG / Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Lowest to $59.9117
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Honeywell
POTENTIOMETER
Lowest to $8.6816
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE 360DEG SMD
Lowest to $8.0317

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess