EN
  • EN
  • DE

1N4730A,113

Part No 1N4730A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 1W DO41 / Zener Diode 3.9 V 1 W ±5% Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4730
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1N4730A T/R,568-5813-2-ND,568-5813-1,933931560113,1N4730A,113-ND,568-5813-6INACTIVE-ND,568-5813-6INACTIVE,1727-4687-1,1727-4687-6INACTIVE,1727-4687-2,568-5813-2,568-5813-1-ND,1N4730A T/R-ND,568-5813-6-ND,1727-4687-6,1727-4687-6-ND,568-5813-6
Standard Package 5,000
Win Source Part Number 1035290-1N4730A,113
Ultra Librarian 3D Model Ultra Librarian 1N4730A,113 CAD Model

Description

The Nexperia USA Inc. 1N4730A is a through-hole Zener diode that operates @ a voltage of 3.9V and a power rating of 1W.

  • Tolerance: ±5%
  • Maximum Reverse Leakage Current: 50μA @ 1V
  • Package: DO-204AL, DO-41, Axial
  • Standard Package: 5000 pieces
  • Impedance: 9 ohms
  • Operating Temperature Range: -65°C to 200°C
  • Demand and Supply Balance: High
  • ECCN: EAR99
  • REACH: Unaffected
  • Application: Discrete semiconductor products

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess