EN
  • EN
  • DE

1N4739A,113

Part No 1N4739A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel (TR)
Product Status Active
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4739
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367539-1N4739A,113
Ultra Librarian 3D Model Ultra Librarian 1N4739A,113 CAD Model

Description

The 1N4739A is a through-hole Zener diode from Nexperia USA Inc.

  • Voltage: 9.1V
  • Series: 1N4739
  • Use: Discrete semiconductor products
  • Operating Temperature: -65°C to 200°C
  • Power Rating: 1W
  • Package: DO-204AL
  • Mounting Type: Through-Hole
  • Forward Voltage: 1.2V @ 200mA
  • Reverse Leakage Current: 10µA @ 7V
  • Tolerance: ±5%
  • Impedance: 5 Ohms
  • Product Status: Active

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1883 $50.8410
650+ $0.1546 $100.4900
1,005+ $0.1497 $150.4485
1,385+ $0.1449 $200.6865
1,785+ $0.1401 $250.0785
2,390+ $0.1256 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess