EN
  • EN
  • DE

1N4746A,133

Part No 1N4746A,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 1W DO41 / Zener Diode 18 V 1 W ±5% Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Cut Tape (CT),Tape & Box (TB)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4746
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 933931720133,568-11768-3-ND,568-11768-1,1727-1949-3,568-11768-3,1N4746A,133-ND,568-11768-1-ND,1727-1949-1
Standard Package 5,000
Win Source Part Number 1021245-1N4746A,133
Ultra Librarian 3D Model Ultra Librarian 1N4746A,133 CAD Model

Description

The 1N4746A,133 is a zener diode with an 18V voltage rating, manufactured by Nexperia USA Inc.

  • Voltage Rating: 18V
  • Common Usage: Diodes - Zener - Single
  • Power: 1W
  • Package: cut tape or tape & box
  • Package Includes: DO-204AL, DO-41, Axial
  • Mounting: through the hole
  • Tolerance: ±5%
  • Forward Voltage: 1.2V @ 200mA current
  • Reverse Leakage Current: 5 µA @ 13.7V
  • ECCN: EAR99
  • HTSUS: 8541.10.0050
  • Popularity: high popularity
  • REACH: REACH unaffected

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0951 $58.0110
1,480+ $0.0781 $115.5880
2,295+ $0.0757 $173.7315
3,155+ $0.0732 $230.9460
4,085+ $0.0707 $288.8095
5,465+ $0.0634 $346.4810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess