EN
  • EN
  • DE

1PS76SB10,135

Part No 1PS76SB10,135
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 800 mV @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 2 µA @ 25 V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction 125°C (Max)
Base Product Number 1PS76SB10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1367037-1PS76SB10,135
Ultra Librarian 3D Model Ultra Librarian 1PS76SB10,135 CAD Model

Description

The 1PS76SB10,135 is a surface mount Schottky diode designed for rectifier applications.

  • Reverse Voltage: 30V
  • Average Rectified Current: 200mA
  • Forward Voltage: 800mV @ 100mA
  • Package: SC-76, SOD-323 (Surface Mount)
  • RoHS: Compliant
  • REACH: Unaffected
  • Manufacturer: Nexperia USA Inc.
  • Maximum Operating Temperature: 125°C

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181,690 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess