EN
  • EN
  • DE

1PS76SB70,115

Part No 1PS76SB70,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 70MA SOD323  /  Diode Schottky 70 V 70mA (DC) Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 10 µA @ 70 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction 150°C (Max)
Base Product Number 1PS76SB70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 568-10389-2,568-10389-1,568-10389-6-ND,934054923115,568-10389-6,568-10389-1-ND,568-10389-2-ND,1PS76SB70 T/R-ND,1PS76SB70 T/R,1727-1203-1,1727-1203-2,1727-1203-6,1PS76SB70,115-ND
Standard Package 3,000
Win Source Part Number 964359-1PS76SB70,115
Ultra Librarian 3D Model Ultra Librarian 1PS76SB70,115 CAD Model

Description

The 1PS76SB70,115 is a schottky diode designed and manufactured by Nexperia USA Inc.

  • Voltage Rating: 70V
  • Current Rating: 70mA
  • Package: SC-76, SOD-323
  • Mounting: Surface Mount
  • Classification: Discrete Semiconductor Product
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8541.10.0070
  • Demand and Supply: High Demand and Supply Balance
  • Sold in Packages of: 3000
  • Estimated Production Lead Time: 26 Weeks

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259,160 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess